Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459L32-6S

Description
Plug Self-Lock Nickel Alum
Request a Quote Datasheet
Description
Plug Self-Lock Nickel Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459L32-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459L32-6S
Connectors Mil-Qualified, Circular Body, All MS3459L32-6S
Plug Self-Lock Nickel Alum

Plug Self-Lock Nickel Alum

Buy Now
M5015 III circular connector - MS3459L32-6S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L32-6S
M5015 III circular connector MS3459L32-6S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 32-6, Cable; Military Specification Aero Electric - 80P5858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 32-6, Cable; Military Specification Aero Electric
80P5858
Circular Conn, Plug, 32-6, Cable; Military Specification Aero Electric 80P5858
CIRCULAR CONN, PLUG, 32-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 32-6, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459L32-6S MS3459L32-6S 80P5858
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 32-6, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Straight Power Connector - 80318-2 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details