Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459L24-28S

Description
Plug Self-Lock Nickel Alum
Request a Quote Datasheet
Description
Plug Self-Lock Nickel Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459L24-28S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459L24-28S
Connectors Mil-Qualified, Circular Body, All MS3459L24-28S
Plug Self-Lock Nickel Alum

Plug Self-Lock Nickel Alum

Buy Now
M5015 III circular connector - MS3459L24-28S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L24-28S
M5015 III circular connector MS3459L24-28S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric - 80P5838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric
80P5838
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric 80P5838
CIRCULAR CONN, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459L24-28S MS3459L24-28S 80P5838
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Specs
Connector Type Military Connector
View Details