Aero-Electric Connector, Inc. M5015 III circular connector MS3459L24-22P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459L24-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L24-22P
M5015 III circular connector MS3459L24-22P
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459L24-22P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459L24-22P
Connectors Mil-Qualified, Circular Body, All MS3459L24-22P
Plug Self-Lock Nickel Alum

Plug Self-Lock Nickel Alum

Buy Now
Circular Conn, Plug, 24-22, Cable; Military Specification Aero Electric - 80P5835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-22, Cable; Military Specification Aero Electric
80P5835
Circular Conn, Plug, 24-22, Cable; Military Specification Aero Electric 80P5835
CIRCULAR CONN, PLUG, 24-22, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-22, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459L24-22P MS3459L24-22P 80P5835
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 24-22, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Mil Spec Circular Connectors - 107120 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details