Aero-Electric Connector, Inc. M5015 III circular connector MS3459L22-2S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459L22-2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L22-2S
M5015 III circular connector MS3459L22-2S
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459L22-2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459L22-2S
Connectors Mil-Qualified, Circular Body, All MS3459L22-2S
Plug Self-Lock Nickel Alum

Plug Self-Lock Nickel Alum

Buy Now
Circular Conn, Plug, 22-2, Cable; Military Specification Aero Electric - 80P5824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-2, Cable; Military Specification Aero Electric
80P5824
Circular Conn, Plug, 22-2, Cable; Military Specification Aero Electric 80P5824
CIRCULAR CONN, PLUG, 22-2, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 22-2, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459L22-2S MS3459L22-2S 80P5824
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 22-2, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Terminator - TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female Bulkhead R/A PCB Mount Connector (LONG THREAD SW) - ET-NFRA-BH-PCL - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details