Aero-Electric Connector, Inc. M5015 III circular connector MS3459L20-27S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459L20-27S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L20-27S
M5015 III circular connector MS3459L20-27S
Self Locking Plug

Self Locking Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459L20-27S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459L20-27S
Connectors Mil-Qualified, Circular Body, All MS3459L20-27S
Plug Self-Lock Nickel Alum

Plug Self-Lock Nickel Alum

Buy Now
5015 14#16 SKT PLUG

5015 14#16 SKT PLUG

Buy Now
Circular Conn, Plug, 20-27, Cable; Military Specification Aero Electric - 80P5808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-27, Cable; Military Specification Aero Electric
80P5808
Circular Conn, Plug, 20-27, Cable; Military Specification Aero Electric 80P5808
CIRCULAR CONN, PLUG, 20-27, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-27, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459L20-27S MS3459L20-27S Conesys Aero-Electric MS3459L20-27S 80P5808
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 20-27, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details