Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459L20-18P

Description
5015 3#12 6#16 PIN PLUG
Request a Quote Datasheet
Description
5015 3#12 6#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 3#12 6#16 PIN PLUG

5015 3#12 6#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3459L20-18P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459L20-18P
Connectors Mil-Qualified, Circular Body, All MS3459L20-18P
Plug Self-Lock Nickel Alum

Plug Self-Lock Nickel Alum

Buy Now
M5015 III circular connector - MS3459L20-18P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L20-18P
M5015 III circular connector MS3459L20-18P
Self Locking Plug

Self Locking Plug

Buy Now
5015 3#12 6#16 Pin Plug Rohs Compliant Aero Electric - 01AK2940 - Newark, An Avnet Company
Chicago, IL, United States
5015 3#12 6#16 Pin Plug Rohs Compliant Aero Electric
01AK2940
5015 3#12 6#16 Pin Plug Rohs Compliant Aero Electric 01AK2940
5015 3#12 6#16 PIN PLUG ROHS COMPLIANT: NO

5015 3#12 6#16 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric - 80P5801 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric
80P5801
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric 80P5801
CIRCULAR CONN, PLUG, 20-18, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-18, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3459L20-18P MS3459L20-18P MS3459L20-18P 01AK2940 80P5801
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector 5015 3#12 6#16 Pin Plug Rohs Compliant Aero Electric Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details