Aero-Electric Connector, Inc. M5015 III circular connector MS3459L18-4S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459L18-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L18-4S
M5015 III circular connector MS3459L18-4S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 18-4, Cable; Military Specification Aero Electric - 80P5790 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-4, Cable; Military Specification Aero Electric
80P5790
Circular Conn, Plug, 18-4, Cable; Military Specification Aero Electric 80P5790
CIRCULAR CONN, PLUG, 18-4, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 18-4, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3459L18-4S 80P5790
Product Name M5015 III circular connector Circular Conn, Plug, 18-4, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
PCB, Terminal Pin Header; PCB; StraightPin Header; 10; 10 A; 300 V; 0.197 in. - 70078473 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details