Aero-Electric Connector, Inc. M5015 III circular connector MS3459L18-4P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459L18-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L18-4P
M5015 III circular connector MS3459L18-4P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 18-4, Cable; Military Specification Aero Electric - 80P5789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-4, Cable; Military Specification Aero Electric
80P5789
Circular Conn, Plug, 18-4, Cable; Military Specification Aero Electric 80P5789
CIRCULAR CONN, PLUG, 18-4, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, PLUG, 18-4, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3459L18-4P 80P5789
Product Name M5015 III circular connector Circular Conn, Plug, 18-4, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers