Aero-Electric Connector, Inc. M5015 III circular connector MS3459L18-10S

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459L18-10S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L18-10S
M5015 III circular connector MS3459L18-10S
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric - 80P5788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric
80P5788
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric 80P5788
CIRCULAR CONN, PLUG, 18-10, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-10, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3459L18-10S 80P5788
Product Name M5015 III circular connector Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details