Aero-Electric Connector, Inc. M5015 III circular connector MS3459L18-10P

Description
Self Locking Plug
Request a Quote Datasheet
Description
Self Locking Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3459L18-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L18-10P
M5015 III circular connector MS3459L18-10P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric - 80P5787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric
80P5787
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric 80P5787
CIRCULAR CONN, PLUG, 18-10, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-10, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3459L18-10P 80P5787
Product Name M5015 III circular connector Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details