Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459L14S-5P

Description
Plug Self-Lock Nickel Alum
Request a Quote Datasheet
Description
Plug Self-Lock Nickel Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459L14S-5P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459L14S-5P
Connectors Mil-Qualified, Circular Body, All MS3459L14S-5P
Plug Self-Lock Nickel Alum

Plug Self-Lock Nickel Alum

Buy Now
M5015 III circular connector - MS3459L14S-5P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L14S-5P
M5015 III circular connector MS3459L14S-5P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 14S-5, Cable; Military Specification Aero Electric - 80P5769 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-5, Cable; Military Specification Aero Electric
80P5769
Circular Conn, Plug, 14S-5, Cable; Military Specification Aero Electric 80P5769
CIRCULAR CONN, PLUG, 14S-5, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-5, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459L14S-5P MS3459L14S-5P 80P5769
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 14S-5, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details