Conesys
M5015 III circular connector
MS3459L14-3PW
Description
Self Locking Plug
Request a Quote
Email Supplier
Description
Self Locking Plug
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3459L14-3PW |
|
Product Name
|
M5015 III circular connector |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers