Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3459L10SL-4P

Description
Plug Self-Lock Nickel Alum
Request a Quote Datasheet
Description
Plug Self-Lock Nickel Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3459L10SL-4P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3459L10SL-4P
Connectors Mil-Qualified, Circular Body, All MS3459L10SL-4P
Plug Self-Lock Nickel Alum

Plug Self-Lock Nickel Alum

Buy Now
M5015 III circular connector - MS3459L10SL-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3459L10SL-4P
M5015 III circular connector MS3459L10SL-4P
Self Locking Plug

Self Locking Plug

Buy Now
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Aero Electric - 80P5763 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Aero Electric
80P5763
Circular Conn, Plug, 10Sl-4, Cable; Military Specification Aero Electric 80P5763
CIRCULAR CONN, PLUG, 10SL-4, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 10SL-4, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3459L10SL-4P MS3459L10SL-4P 80P5763
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 10Sl-4, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers
Mil Spec Circular Connectors - 5133149 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details