Aero-Electric Connector, Inc.
5015 1C 1#4 Skt Plug Aero Electric
MS3459KT16-12S-LC
Description
5015 1C 1#4 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 1C 1#4 SKT PLUG
Request a Quote
Email Supplier
Suppliers
5015 1C 1#4 Skt Plug Aero Electric
01AK2777
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3459KT16-12S-LC |
01AK2777 |
|
Product Name
|
|
5015 1C 1#4 Skt Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details