Aero-Electric Connector, Inc.
5015 48C 48#16 Pin Plug Aero Electric
MS3459KS36-10PW-LC
Description
5015 48C 48#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 48C 48#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 48C 48#16 Pin Plug Aero Electric
01AK2696
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3459KS36-10PW-LC |
01AK2696 |
|
Product Name
|
|
5015 48C 48#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Connector Type
Automotive Connector
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details