Aero-Electric Connector, Inc. M5015 III circular connector MS3456W8S-1P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456W8S-1P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W8S-1P
M5015 III circular connector MS3456W8S-1P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 8S-1, Cable; Military Specification Aero Electric - 80P5759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 8S-1, Cable; Military Specification Aero Electric
80P5759
Circular Conn, Plug, 8S-1, Cable; Military Specification Aero Electric 80P5759
CIRCULAR CONN, PLUG, 8S-1, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONN, PLUG, 8S-1, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3456W8S-1P 80P5759
Product Name M5015 III circular connector Circular Conn, Plug, 8S-1, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details