Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456W36-9P

Description
Straight Plug Cad Od Alum
Request a Quote Datasheet
Description
Straight Plug Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456W36-9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W36-9P
Connectors Mil-Qualified, Circular Body, All MS3456W36-9P
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
M5015 III circular connector - MS3456W36-9P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W36-9P
M5015 III circular connector MS3456W36-9P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 36-9, Cable; Military Specification Aero Electric - 80P5757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 36-9, Cable; Military Specification Aero Electric
80P5757
Circular Conn, Plug, 36-9, Cable; Military Specification Aero Electric 80P5757
CIRCULAR CONN, PLUG, 36-9, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 36-9, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W36-9P MS3456W36-9P 80P5757
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 36-9, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PC Pin, Single Post Connectors - 36-1404-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details