Aero-Electric Connector, Inc.
5015 7#12 40#16 Pin Plug Aero Electric
MS3456W36-7PW-LC
Description
5015 7#12 40#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 7#12 40#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 7#12 40#16 Pin Plug Aero Electric
01AK2687
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3456W36-7PW-LC |
01AK2687 |
|
Product Name
|
|
5015 7#12 40#16 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers