Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456W32-7S

Description
Straight Plug Cad Od Alum
Request a Quote Datasheet
Description
Straight Plug Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456W32-7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W32-7S
Connectors Mil-Qualified, Circular Body, All MS3456W32-7S
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
M5015 III circular connector - MS3456W32-7S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W32-7S
M5015 III circular connector MS3456W32-7S
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric - 13N3552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric
13N3552
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric 13N3552
CIRCULAR CONN, PLUG, 32-7, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 32-7, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W32-7S MS3456W32-7S 13N3552
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
Plug, solder terminal, DIN Plug/Socket - 4850.1810 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details