Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456W32-6P

Description
STRAIGHT PLUG CAD OD ALUM
Request a Quote Datasheet
Description
STRAIGHT PLUG CAD OD ALUM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456W32-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W32-6P
Connectors Mil-Qualified, Circular Body, All MS3456W32-6P
STRAIGHT PLUG CAD OD ALUM

STRAIGHT PLUG CAD OD ALUM

Buy Now
M5015 III circular connector - MS3456W32-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W32-6P
M5015 III circular connector MS3456W32-6P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 32-6, Cable; Military Specification Aero Electric - 80P5749 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 32-6, Cable; Military Specification Aero Electric
80P5749
Circular Conn, Plug, 32-6, Cable; Military Specification Aero Electric 80P5749
CIRCULAR CONN, PLUG, 32-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 32-6, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W32-6P MS3456W32-6P 80P5749
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 32-6, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Plug connector - NPQH-D-S10-Q6-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details