Aero-Electric Connector, Inc. M5015 III circular connector MS3456W28-21S

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456W28-21S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W28-21S
M5015 III circular connector MS3456W28-21S
Straight Plug

Straight Plug

Buy Now
5015 37#16 SKT PLUG

5015 37#16 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456W28-21S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W28-21S
Connectors Mil-Qualified, Circular Body, All MS3456W28-21S
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
Circular Conn, Plug, 28-21, Cable; Military Specification Aero Electric - 80P5743 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-21, Cable; Military Specification Aero Electric
80P5743
Circular Conn, Plug, 28-21, Cable; Military Specification Aero Electric 80P5743
CIRCULAR CONN, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W28-21S Conesys Aero-Electric MS3456W28-21S MS3456W28-21S 80P5743
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 28-21, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm QMA 90° Plug - 150550 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-3209-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers