Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456W24-28P

Description
5015 24#16 PIN RECP
Request a Quote Datasheet
Description
5015 24#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 24#16 PIN RECP

5015 24#16 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456W24-28P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W24-28P
Connectors Mil-Qualified, Circular Body, All MS3456W24-28P
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
M5015 III circular connector - MS3456W24-28P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W24-28P
M5015 III circular connector MS3456W24-28P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric - 44X4453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric
44X4453
Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric 44X4453
CIRCULAR CONN, PLUG, 24-28, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-28, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456W24-28P MS3456W24-28P MS3456W24-28P 44X4453
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 24-28, Cable; Military Specification Aero Electric
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details