Aero-Electric Connector, Inc. M5015 III circular connector MS3456W24-11S

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456W24-11S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W24-11S
M5015 III circular connector MS3456W24-11S
Straight Plug

Straight Plug

Buy Now
5015 9C 6#12 3#8 SKT PLUG

5015 9C 6#12 3#8 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456W24-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W24-11S
Connectors Mil-Qualified, Circular Body, All MS3456W24-11S
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
Circular Conn, Plug, 24-11, Cable; Military Specification Aero Electric - 98Y5194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24-11, Cable; Military Specification Aero Electric
98Y5194
Circular Conn, Plug, 24-11, Cable; Military Specification Aero Electric 98Y5194
CIRCULAR CONN, PLUG, 24-11, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 24-11, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W24-11S Conesys Aero-Electric MS3456W24-11S MS3456W24-11S 98Y5194
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 24-11, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Strip Connector Standards - Type PreWired - A25000-010 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Circular Connector Contacts - 1734-1060-20-0622CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers