Aero-Electric Connector, Inc. M5015 III circular connector MS3456W22-20P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456W22-20P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W22-20P
M5015 III circular connector MS3456W22-20P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 22-20, Cable; Military Specification Aero Electric - 80P5722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 22-20, Cable; Military Specification Aero Electric
80P5722
Circular Conn, Plug, 22-20, Cable; Military Specification Aero Electric 80P5722
CIRCULAR CONN, PLUG, 22-20, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 22-20, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3456W22-20P 80P5722
Product Name M5015 III circular connector Circular Conn, Plug, 22-20, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220012-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers