Aero-Electric Connector, Inc. M5015 III circular connector MS3456W20-18S

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456W20-18S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W20-18S
M5015 III circular connector MS3456W20-18S
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456W20-18S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W20-18S
Connectors Mil-Qualified, Circular Body, All MS3456W20-18S
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
Circular Connector Aero Electric - 48X3069 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Aero Electric
48X3069
Circular Connector Aero Electric 48X3069
Circular Connector

Circular Connector

Supplier's Site
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric - 80P5703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric
80P5703
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric 80P5703
CIRCULAR CONN, PLUG, 20-18, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-18, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W20-18S MS3456W20-18S 48X3069 80P5703
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Connector Aero Electric Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details