Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456W20-14P

Description
Straight Plug Cad Od Alum
Request a Quote Datasheet
Description
Straight Plug Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456W20-14P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W20-14P
Connectors Mil-Qualified, Circular Body, All MS3456W20-14P
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
M5015 III circular connector - MS3456W20-14P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W20-14P
M5015 III circular connector MS3456W20-14P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 20-14, Cable; Military Specification Aero Electric - 80P5696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-14, Cable; Military Specification Aero Electric
80P5696
Circular Conn, Plug, 20-14, Cable; Military Specification Aero Electric 80P5696
CIRCULAR CONN, PLUG, 20-14, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-14, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W20-14P MS3456W20-14P 80P5696
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 20-14, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Specs
Connector Type Military Connector
View Details