Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456W18-10P

Description
Straight Plug Cad Od Alum
Request a Quote Datasheet
Description
Straight Plug Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456W18-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W18-10P
Connectors Mil-Qualified, Circular Body, All MS3456W18-10P
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
M5015 III circular connector - MS3456W18-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W18-10P
M5015 III circular connector MS3456W18-10P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric - 98Y5187 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric
98Y5187
Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric 98Y5187
CIRCULAR CONN, PLUG, 18-10, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-10, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W18-10P MS3456W18-10P 98Y5187
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 18-10, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y06V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers