Aero-Electric Connector, Inc. M5015 III circular connector MS3456W16-11P

Description
5015 2#12 PIN PLUG
Request a Quote Datasheet
Description
5015 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 2#12 PIN PLUG

5015 2#12 PIN PLUG

Buy Now
M5015 III circular connector - MS3456W16-11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W16-11P
M5015 III circular connector MS3456W16-11P
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W16-11P
M5015 III circular connector MS3456W16-11P
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456W16-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W16-11P
Connectors Mil-Qualified, Circular Body, All MS3456W16-11P
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric - 44X4449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric
44X4449
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric 44X4449
CIRCULAR CONN, PLUG, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456W16-11P MS3456W16-11P MS3456W16-11P 44X4449
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details