Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456W14S-6P

Description
Straight Plug Cad Od Alum
Request a Quote Datasheet
Description
Straight Plug Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456W14S-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W14S-6P
Connectors Mil-Qualified, Circular Body, All MS3456W14S-6P
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
5015 6#16S PIN PLUG

5015 6#16S PIN PLUG

Buy Now
M5015 III circular connector - MS3456W14S-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W14S-6P
M5015 III circular connector MS3456W14S-6P
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3456W14S-6P
MIL Spec Connector - MIL-DTL 5015, I MS3456W14S-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric - 80P5684 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric
80P5684
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric 80P5684
CIRCULAR CONN, PLUG, 14S-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-6, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W14S-6P Conesys Aero-Electric MS3456W14S-6P MS3456W14S-6P MS3456W14S-6P 80P5684
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector MIL Spec Connector - MIL-DTL 5015, I Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details