Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456W12S-3P

Description
Straight Plug Cad Od Alum
Request a Quote Datasheet
Description
Straight Plug Cad Od Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456W12S-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456W12S-3P
Connectors Mil-Qualified, Circular Body, All MS3456W12S-3P
Straight Plug Cad Od Alum

Straight Plug Cad Od Alum

Buy Now
M5015 III circular connector - MS3456W12S-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456W12S-3P
M5015 III circular connector MS3456W12S-3P
Straight Plug

Straight Plug

Buy Now
5015 2#16S PIN PLUG

5015 2#16S PIN PLUG

Buy Now
Circular Conn, Plug, 12S-3, Cable; Military Specification Aero Electric - 80P5680 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12S-3, Cable; Military Specification Aero Electric
80P5680
Circular Conn, Plug, 12S-3, Cable; Military Specification Aero Electric 80P5680
CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456W12S-3P MS3456W12S-3P Conesys Aero-Electric MS3456W12S-3P 80P5680
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 12S-3, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details