Aero-Electric Connector, Inc.
5015 3C 3#12 Pin Plug Aero Electric
MS3456LS16-10PY-LC
Description
5015 3C 3#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
5015 3C 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
5015 3C 3#12 Pin Plug Aero Electric
32AH0832
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Conesys Aero-Electric MS3456LS16-10PY-LC |
32AH0832 |
|
Product Name
|
|
5015 3C 3#12 Pin Plug Aero Electric |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry
Straight
Termination
Crimp
View Details