Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456L32-7P

Description
5015 7#12 28#16 PIN PLUG
Request a Quote Datasheet
Description
5015 7#12 28#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 7#12 28#16 PIN PLUG

5015 7#12 28#16 PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L32-7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L32-7P
Connectors Mil-Qualified, Circular Body, All MS3456L32-7P
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
M5015 III circular connector - MS3456L32-7P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L32-7P
M5015 III circular connector MS3456L32-7P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric - 80P5666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric
80P5666
Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric 80P5666
CIRCULAR CONN, PLUG, 32-7, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 32-7, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456L32-7P MS3456L32-7P MS3456L32-7P 80P5666
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 32-7, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details