Aero-Electric Connector, Inc. M5015 III circular connector MS3456L32-1S

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456L32-1S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L32-1S
M5015 III circular connector MS3456L32-1S
Straight Plug

Straight Plug

Buy Now
5015 2#0 3#12 SKT PLUG

5015 2#0 3#12 SKT PLUG

Buy Now
Circular Conn, Plug, 32-1, Cable; Military Specification Aero Electric - 80P5662 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 32-1, Cable; Military Specification Aero Electric
80P5662
Circular Conn, Plug, 32-1, Cable; Military Specification Aero Electric 80P5662
CIRCULAR CONN, PLUG, 32-1, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 32-1, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L32-1S Conesys Aero-Electric MS3456L32-1S 80P5662
Product Name M5015 III circular connector Circular Conn, Plug, 32-1, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
D-Sub Connector Assemblies - 2262-A28410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Rack & Panel Connectors - 1-1811901-4 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers