Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456L28-21P

Description
Straight Plug Nickel Alum
Request a Quote Datasheet
Description
Straight Plug Nickel Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456L28-21P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L28-21P
Connectors Mil-Qualified, Circular Body, All MS3456L28-21P
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
5015 37#16 PIN PLUG

5015 37#16 PIN PLUG

Buy Now
M5015 III circular connector - MS3456L28-21P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L28-21P
M5015 III circular connector MS3456L28-21P
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 28-21, Cable; Military Specification Aero Electric - 98Y5173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-21, Cable; Military Specification Aero Electric
98Y5173
Circular Conn, Plug, 28-21, Cable; Military Specification Aero Electric 98Y5173
CIRCULAR CONN, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L28-21P Conesys Aero-Electric MS3456L28-21P MS3456L28-21P 98Y5173
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 28-21, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details