Aero-Electric Connector, Inc.
M5015 III circular connector
MS3456L28-16PW
Description
Straight Plug
-
Powell Electronics, Inc.
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Straight Plug
Request a Quote
Email Supplier
Suppliers
5015 20C 20#16 Pin Plug Aero Electric
01AK2362
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
MS3456L28-16PW |
Conesys Aero-Electric MS3456L28-16PW |
01AK2362 |
|
Product Name
|
M5015 III circular connector |
|
5015 20C 20#16 Pin Plug Aero Electric |
|
Connector Type
|
Circular / Cylindrical Connectors
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender
Male / Plug
Geometry
Right Angle
View Details