Conesys
M5015 III circular connector
MS3456L24-21SY
Description
Straight Plug
Request a Quote
Email Supplier
Description
Straight Plug
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
MS3456L24-21SY |
|
Product Name
|
M5015 III circular connector |
|
Connector Type
|
Circular / Cylindrical Connectors
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Connector Type
Circular / Cylindrical Connectors
Termination
Press-Fit
Current Rating
180.0 amps
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers