Aero-Electric Connector, Inc. 5015 9C 6#12, 3#8 Pin Plug Aero Electric MS3456L24-11PY-LC

Description
5015 9C 6#12, 3#8 PIN PLUG
Request a Quote
Description
5015 9C 6#12, 3#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5015 9C 6#12, 3#8 PIN PLUG

5015 9C 6#12, 3#8 PIN PLUG

Buy Now
5015 9C 6#12, 3#8 Pin Plug Aero Electric - 32AH1463 - Newark, An Avnet Company
Chicago, IL, United States
5015 9C 6#12, 3#8 Pin Plug Aero Electric
32AH1463
5015 9C 6#12, 3#8 Pin Plug Aero Electric 32AH1463
"5015 9C 6#12, 3#8 PIN PLUG"

"5015 9C 6#12, 3#8 PIN PLUG"

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456L24-11PY-LC 32AH1463
Product Name 5015 9C 6#12, 3#8 Pin Plug Aero Electric
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details