Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456L20-4S

Description
Straight Plug Nickel Alum
Request a Quote Datasheet
Description
Straight Plug Nickel Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456L20-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L20-4S
Connectors Mil-Qualified, Circular Body, All MS3456L20-4S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
M5015 III circular connector - MS3456L20-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L20-4S
M5015 III circular connector MS3456L20-4S
Straight Plug

Straight Plug

Buy Now
5015 4#12 SKT PLUG

5015 4#12 SKT PLUG

Buy Now
Circular Conn, Plug, 20-4, Cable; Military Specification Aero Electric - 98Y5171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-4, Cable; Military Specification Aero Electric
98Y5171
Circular Conn, Plug, 20-4, Cable; Military Specification Aero Electric 98Y5171
CIRCULAR CONN, PLUG, 20-4, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 20-4, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L20-4S MS3456L20-4S Conesys Aero-Electric MS3456L20-4S 98Y5171
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 20-4, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details