Aero-Electric Connector, Inc. M5015 III circular connector MS3456L20-3S

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456L20-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L20-3S
M5015 III circular connector MS3456L20-3S
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L20-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L20-3S
Connectors Mil-Qualified, Circular Body, All MS3456L20-3S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
Circular Conn, Plug, 20-3, Cable; Military Specification Aero Electric - 80P5621 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-3, Cable; Military Specification Aero Electric
80P5621
Circular Conn, Plug, 20-3, Cable; Military Specification Aero Electric 80P5621
CIRCULAR CONN, PLUG, 20-3, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONN, PLUG, 20-3, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L20-3S MS3456L20-3S 80P5621
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 20-3, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details