Aero-Electric Connector, Inc. M5015 III circular connector MS3456L20-22S

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456L20-22S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L20-22S
M5015 III circular connector MS3456L20-22S
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 20-22, Cable; Military Specification Aero Electric - 80P5616 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-22, Cable; Military Specification Aero Electric
80P5616
Circular Conn, Plug, 20-22, Cable; Military Specification Aero Electric 80P5616
CIRCULAR CONN, PLUG, 20-22, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-22, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3456L20-22S 80P5616
Product Name M5015 III circular connector Circular Conn, Plug, 20-22, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mil Spec Circular Connectors - 1613616 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details