Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456L20-18S

Description
Straight Plug Nickel Alum
Request a Quote Datasheet
Description
Straight Plug Nickel Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456L20-18S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L20-18S
Connectors Mil-Qualified, Circular Body, All MS3456L20-18S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
M5015 III circular connector - MS3456L20-18S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L20-18S
M5015 III circular connector MS3456L20-18S
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric - 80P5612 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric
80P5612
Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric 80P5612
CIRCULAR CONN, PLUG, 20-18, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-18, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L20-18S MS3456L20-18S 80P5612
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 20-18, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10200ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Specs
Connector Type Military Connector
View Details