Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456L18-1S

Description
Straight Plug Nickel Alum
Request a Quote Datasheet
Description
Straight Plug Nickel Alum
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3456L18-1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L18-1S
Connectors Mil-Qualified, Circular Body, All MS3456L18-1S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
M5015 III circular connector - MS3456L18-1S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L18-1S
M5015 III circular connector MS3456L18-1S
Straight Plug

Straight Plug

Buy Now
5015 10#16 SKT PLUG

5015 10#16 SKT PLUG

Buy Now
Circular Conn, Plug, 18-1, Cable; Military Specification Aero Electric - 80P5597 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-1, Cable; Military Specification Aero Electric
80P5597
Circular Conn, Plug, 18-1, Cable; Military Specification Aero Electric 80P5597
CIRCULAR CONN, PLUG, 18-1, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-1, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L18-1S MS3456L18-1S Conesys Aero-Electric MS3456L18-1S 80P5597
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 18-1, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers