Aero-Electric Connector, Inc. Connectors Mil-Qualified, Circular Body, All MS3456L16-11S

Description
5015 2#12 SKT PLUG
Request a Quote Datasheet
Description
5015 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 2#12 SKT PLUG

5015 2#12 SKT PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L16-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L16-11S
Connectors Mil-Qualified, Circular Body, All MS3456L16-11S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
M5015 III circular connector - MS3456L16-11S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L16-11S
M5015 III circular connector MS3456L16-11S
Straight Plug

Straight Plug

Buy Now
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric - 80P5592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric
80P5592
Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric 80P5592
CIRCULAR CONN, PLUG, 16-11, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 16-11, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456L16-11S MS3456L16-11S MS3456L16-11S 80P5592
Product Name Connectors Mil-Qualified, Circular Body, All M5015 III circular connector Circular Conn, Plug, 16-11, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U233A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details