Aero-Electric Connector, Inc. M5015 III circular connector MS3456L16-10P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456L16-10P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L16-10P
M5015 III circular connector MS3456L16-10P
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L16-10P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L16-10P
Connectors Mil-Qualified, Circular Body, All MS3456L16-10P
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
5015 3#12 PIN PLUG

5015 3#12 PIN PLUG

Buy Now
Circular Conn, Plug, 16-10, Cable; Military Specification Aero Electric - 80P5589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-10, Cable; Military Specification Aero Electric
80P5589
Circular Conn, Plug, 16-10, Cable; Military Specification Aero Electric 80P5589
CIRCULAR CONN, PLUG, 16-10, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 16-10, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Mil-Dtl-5015 Circ Pin 3 Pos Crmp St Cbl Mnt 3Term Rohs Compliant Conesys - 79AH4637 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mil-Dtl-5015 Circ Pin 3 Pos Crmp St Cbl Mnt 3Term Rohs Compliant Conesys
79AH4637
Conn Mil-Dtl-5015 Circ Pin 3 Pos Crmp St Cbl Mnt 3Term Rohs Compliant Conesys 79AH4637
CONN MIL-DTL-5015 CIRC PIN 3 POS CRMP ST CBL MNT 3TERM ROHS COMPLIANT: NO

CONN MIL-DTL-5015 CIRC PIN 3 POS CRMP ST CBL MNT 3TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L16-10P MS3456L16-10P Conesys Aero-Electric MS3456L16-10P 80P5589 79AH4637
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 16-10, Cable; Military Specification Aero Electric Conn Mil-Dtl-5015 Circ Pin 3 Pos Crmp St Cbl Mnt 3Term Rohs Compliant Conesys
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details