Aero-Electric Connector, Inc. M5015 III circular connector MS3456L14S-9P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456L14S-9P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L14S-9P
M5015 III circular connector MS3456L14S-9P
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L14S-9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L14S-9P
Connectors Mil-Qualified, Circular Body, All MS3456L14S-9P
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
Circular Conn, Plug, 14S-9, Cable; Military Specification Aero Electric - 80P5587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-9, Cable; Military Specification Aero Electric
80P5587
Circular Conn, Plug, 14S-9, Cable; Military Specification Aero Electric 80P5587
CIRCULAR CONN, PLUG, 14S-9, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-9, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L14S-9P MS3456L14S-9P 80P5587
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14S-9, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - P200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details