Aero-Electric Connector, Inc. M5015 III circular connector MS3456L14S-7S

Description
5015 3#16S SKT PLUG
Request a Quote Datasheet
Description
5015 3#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 3#16S SKT PLUG

5015 3#16S SKT PLUG

Buy Now
M5015 III circular connector - MS3456L14S-7S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L14S-7S
M5015 III circular connector MS3456L14S-7S
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L14S-7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L14S-7S
Connectors Mil-Qualified, Circular Body, All MS3456L14S-7S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
Circular Conn, Plug, 14S-7, Cable; Military Specification Aero Electric - 80P5586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-7, Cable; Military Specification Aero Electric
80P5586
Circular Conn, Plug, 14S-7, Cable; Military Specification Aero Electric 80P5586
CIRCULAR CONN, PLUG, 14S-7, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-7, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456L14S-7S MS3456L14S-7S MS3456L14S-7S 80P5586
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14S-7, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Specs
Connector Type Military Connector
View Details