Aero-Electric Connector, Inc. M5015 III circular connector MS3456L14S-6P

Description
5015 6#16 PIN PLUG
Request a Quote Datasheet
Description
5015 6#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 6#16 PIN PLUG

5015 6#16 PIN PLUG

Buy Now
M5015 III circular connector - MS3456L14S-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L14S-6P
M5015 III circular connector MS3456L14S-6P
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3456L14S-6P
MIL Spec Connector - MIL-DTL 5015, I MS3456L14S-6P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L14S-6P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L14S-6P
Connectors Mil-Qualified, Circular Body, All MS3456L14S-6P
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric - 80P5583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric
80P5583
Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric 80P5583
CIRCULAR CONN, PLUG, 14S-6, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-6, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456L14S-6P MS3456L14S-6P MS3456L14S-6P MS3456L14S-6P 80P5583
Product Name M5015 III circular connector MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14S-6, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers