Aero-Electric Connector, Inc. M5015 III circular connector MS3456L14S-2P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456L14S-2P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L14S-2P
M5015 III circular connector MS3456L14S-2P
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L14S-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L14S-2P
Connectors Mil-Qualified, Circular Body, All MS3456L14S-2P
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
5015 4#16S PIN PLUG

5015 4#16S PIN PLUG

Buy Now
Circular Conn, Plug, 14S-2, Cable; Military Specification Aero Electric - 80P5580 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-2, Cable; Military Specification Aero Electric
80P5580
Circular Conn, Plug, 14S-2, Cable; Military Specification Aero Electric 80P5580
CIRCULAR CONN, PLUG, 14S-2, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-2, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L14S-2P MS3456L14S-2P Conesys Aero-Electric MS3456L14S-2P 80P5580
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 14S-2, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-ALBKM12-RPBR8-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers