Aero-Electric Connector, Inc. M5015 III circular connector MS3456L12S-3P

Description
Straight Plug
Request a Quote Datasheet
Description
Straight Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M5015 III circular connector - MS3456L12S-3P - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L12S-3P
M5015 III circular connector MS3456L12S-3P
Straight Plug

Straight Plug

Buy Now
5015 2#16S PIN PLUG

5015 2#16S PIN PLUG

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L12S-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L12S-3P
Connectors Mil-Qualified, Circular Body, All MS3456L12S-3P
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
Circular Conn, Plug, 12S-3, Cable; Military Specification Aero Electric - 80P5578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12S-3, Cable; Military Specification Aero Electric
80P5578
Circular Conn, Plug, 12S-3, Cable; Military Specification Aero Electric 80P5578
CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3456L12S-3P Conesys Aero-Electric MS3456L12S-3P MS3456L12S-3P 80P5578
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 12S-3, Cable; Military Specification Aero Electric
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details