Aero-Electric Connector, Inc. M5015 III circular connector MS3456L10SL-3S

Description
5015 3#16 SKT PLUG
Request a Quote Datasheet
Description
5015 3#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5015 3#16 SKT PLUG

5015 3#16 SKT PLUG

Buy Now
M5015 III circular connector - MS3456L10SL-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L10SL-3S
M5015 III circular connector MS3456L10SL-3S
Straight Plug

Straight Plug

Buy Now
Swedesboro, NJ, United States
M5015 III circular connector
MS3456L10SL-3S
M5015 III circular connector MS3456L10SL-3S
Straight Plug

Straight Plug

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3456L10SL-3S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3456L10SL-3S
Connectors Mil-Qualified, Circular Body, All MS3456L10SL-3S
Straight Plug Nickel Alum

Straight Plug Nickel Alum

Buy Now
Circular Conn, Plug, 10Sl-3, Cable; Military Specification Aero Electric - 80P5575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Sl-3, Cable; Military Specification Aero Electric
80P5575
Circular Conn, Plug, 10Sl-3, Cable; Military Specification Aero Electric 80P5575
CIRCULAR CONN, PLUG, 10SL-3, CABLE; Military Specification:MIL-DT L-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 10SL-3, CABLE; Military Specification:MIL-DTL-5015 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Conesys Aero-Electric MS3456L10SL-3S MS3456L10SL-3S MS3456L10SL-3S 80P5575
Product Name M5015 III circular connector Connectors Mil-Qualified, Circular Body, All Circular Conn, Plug, 10Sl-3, Cable; Military Specification Aero Electric
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 12343-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details